ZTS Technologies Co., Ltd 1-18GHz 10dB SMA Directional Coupler ZDC10S-010180

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-18GHz 10dB SMA Directional Coupler - ZDC10S-010180 - ZTS Technologies Co., Ltd
Shenzhen, China
1-18GHz 10dB SMA Directional Coupler
ZDC10S-010180
1-18GHz 10dB SMA Directional Coupler ZDC10S-010180
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10S-010180
Product Name 1-18GHz 10dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-1000-6000-K1-10-N - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 100.00 watts
View Details
MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner - MQS-0209CH - Marki Microwave LLC
Specs
Frequency Range 2000.00 to 9000.00 MHz
View Details
High Frequency Directional Coupler - FPC06302 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details