ZTS Technologies Co., Ltd 0.5-18GHz 10dB SMA Directional Coupler ZDC10S-005180

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
0.5-18GHz 10dB SMA Directional Coupler - ZDC10S-005180 - ZTS Technologies Co., Ltd
Shenzhen, China
0.5-18GHz 10dB SMA Directional Coupler
ZDC10S-005180
0.5-18GHz 10dB SMA Directional Coupler ZDC10S-005180
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10S-005180
Product Name 0.5-18GHz 10dB SMA Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 500.00 to 18000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

C20-0116, DIRECTIONAL COUPLER - C20-0116 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 16000.00 MHz
View Details
Directional Couplers 102040013 - 102040013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMC-2-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 MHz
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(4000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 4000.00 to 18000.00 MHz
Power 30.00 watts
View Details