ZTS Technologies Co., Ltd 18-40GHz 10dB 2.92mm Directional Coupler ZDC10K-180400

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
18-40GHz 10dB 2.92mm Directional Coupler - ZDC10K-180400 - ZTS Technologies Co., Ltd
Shenzhen, China
18-40GHz 10dB 2.92mm Directional Coupler
ZDC10K-180400
18-40GHz 10dB 2.92mm Directional Coupler ZDC10K-180400
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10K-180400
Product Name 18-40GHz 10dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 18000.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-16M-9.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
C17-0R518, DIRECTIONAL COUPLER - C17-0R518 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details