ZTS Technologies Co., Ltd 1-40GHz 10dB 2.92mm Directional Coupler ZDC10K-010400

Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-40GHz 10dB 2.92mm Directional Coupler - ZDC10K-010400 - ZTS Technologies Co., Ltd
Shenzhen, China
1-40GHz 10dB 2.92mm Directional Coupler
ZDC10K-010400
1-40GHz 10dB 2.92mm Directional Coupler ZDC10K-010400
ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 10 dB Directional Couplers of ultra wide band, wide band/narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDC10K-010400
Product Name 1-40GHz 10dB 2.92mm Directional Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 40000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-2000-12000-30-10-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 12000.00 MHz
Power 30.00 watts
View Details
PT-0030A, RESISTIVE PICK-OFF TEE - PT-0030A - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 30000.00 MHz
View Details
High Frequency Directional Coupler - FPC07182 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details