ZTS Technologies Co., Ltd Band Pass Filter 7600-8000MHz SMA Female ZBF7800-400A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 7600-8000MHz SMA Female - ZBF7800-400A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 7600-8000MHz SMA Female
ZBF7800-400A
Band Pass Filter 7600-8000MHz SMA Female ZBF7800-400A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF7800-400A
Product Name Band Pass Filter 7600-8000MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 7600 to 8000 MHz
Ripple 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-1800-2200-45 - kTB Solutions
Specs
Fc 1800 to 2200 MHz
Insertion Loss 1.2 dB
VSWR 1.5 :1
View Details
Passive GaAs MMIC 2.7 - 4.1 GHz Bandpass Filter - MFBP-00088PSM - Marki Microwave LLC
Specs
Fc 2700 to 4110 MHz
Package Type Surface Mount
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 10500 kHz
Insertion Loss 1 dB
Return Loss 15 dB
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Fc 882 MHz
Bandwidth 25000 kHz
Insertion Loss 2.7 dB
View Details