ZTS Technologies Co., Ltd Band Pass Filter 4700-4900MHz SMA Female ZBF4800-200A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 4700-4900MHz SMA Female - ZBF4800-200A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 4700-4900MHz SMA Female
ZBF4800-200A
Band Pass Filter 4700-4900MHz SMA Female ZBF4800-200A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF4800-200A
Product Name Band Pass Filter 4700-4900MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 4700 to 4900 MHz
Ripple 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-300-600-30 - kTB Solutions
Specs
Fc 300 to 600 MHz
Insertion Loss 1.8 dB
VSWR 1.5 :1
View Details
Passive GaAs MMIC 2.1 - 10.2 GHz Bandpass Filter - MFBP-00155CSP3 - Marki Microwave LLC
Specs
Fc 0.0 to 35000 MHz
Package Type Surface Mount
View Details
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
Return Loss 19 dB
View Details
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Fc 2460 MHz
Bandwidth 25000 kHz
Insertion Loss 2.6 dB
View Details