ZTS Technologies Co., Ltd mmWave Band Pass Filter 37.3-39.3GHz 2.92mm Female ZBF38300-2000A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmWave Band Pass Filter 37.3-39.3GHz 2.92mm Female - ZBF38300-2000A - ZTS Technologies Co., Ltd
Shenzhen, China
mmWave Band Pass Filter 37.3-39.3GHz 2.92mm Female
ZBF38300-2000A
mmWave Band Pass Filter 37.3-39.3GHz 2.92mm Female ZBF38300-2000A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF38300-2000A
Product Name mmWave Band Pass Filter 37.3-39.3GHz 2.92mm Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-24000-26000-35 - kTB Solutions
Specs
Fc 24000 to 26000 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Passive GaAs MMIC 18.05-21.3 GHz Bandpass Filter - MFBP-00034PSM - Marki Microwave LLC
Specs
Fc 18050 to 21300 MHz
Package Type Surface Mount
View Details
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 1.38E6 kHz
Insertion Loss 0.6000 dB
Return Loss 14 dB
View Details
RF Filters - 2312-QPQ1903SRCT-ND - DigiKey
Specs
Fc 5250 MHz
Bandwidth 160000 kHz
Insertion Loss 1.5 dB
View Details