ZTS Technologies Co., Ltd SMA Female Band Pass Filter 2450-2950MHz ZBF2700-500A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female Band Pass Filter 2450-2950MHz - ZBF2700-500A - ZTS Technologies Co., Ltd
Shenzhen, China
SMA Female Band Pass Filter 2450-2950MHz
ZBF2700-500A
SMA Female Band Pass Filter 2450-2950MHz ZBF2700-500A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF2700-500A
Product Name SMA Female Band Pass Filter 2450-2950MHz
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 2450 to 2950 MHz
Ripple 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-27700-28300-60 - kTB Solutions
Specs
Fc 27700 to 28300 MHz
Insertion Loss 1.2 dB
VSWR 1.6 :1
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 18000 kHz
Insertion Loss 1 dB
Return Loss 15 dB
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Fc 882 MHz
Bandwidth 25000 kHz
Insertion Loss 1.8 dB
View Details