ZTS Technologies Co., Ltd SMA Female Band Pass Filter 1925-2075MHz ZBF2000-150A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female Band Pass Filter 1925-2075MHz - ZBF2000-150A - ZTS Technologies Co., Ltd
Shenzhen, China
SMA Female Band Pass Filter 1925-2075MHz
ZBF2000-150A
SMA Female Band Pass Filter 1925-2075MHz ZBF2000-150A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF2000-150A
Product Name SMA Female Band Pass Filter 1925-2075MHz
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 1925 to 2075 MHz
Ripple 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-9250-10750-60 - kTB Solutions
Specs
Fc 9250 to 10750 MHz
Insertion Loss 1.2 dB
VSWR 1.7 :1
View Details
Passive GaAs MMIC 30.82-32.24 GHz Bandpass Filter - MFBP-00028PSM - Marki Microwave LLC
Specs
Fc 30820 to 32240 MHz
Package Type Surface Mount
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Fc 5662 MHz
Bandwidth 345000 kHz
Insertion Loss 2 dB
View Details