ZTS Technologies Co., Ltd Band Pass Filter 14650-14950MHz SMA Female ZBF14800-300A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 14650-14950MHz SMA Female - ZBF14800-300A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 14650-14950MHz SMA Female
ZBF14800-300A
Band Pass Filter 14650-14950MHz SMA Female ZBF14800-300A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF14800-300A
Product Name Band Pass Filter 14650-14950MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 14650 to 14950 MHz
Ripple 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-38250-38750-30 - kTB Solutions
Specs
Fc 38250 to 38750 MHz
Insertion Loss 3.49 dB
VSWR 1.5 :1
View Details
Passive GaAs MMIC 23.5 – 28.3 GHz Bandpass Filter - MFBP-00045BH - Marki Microwave LLC
Specs
Fc 23530 to 28290 MHz
Package Type Connectorized
View Details
9290-9450MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at +30dBm (CW) - HRT-BF(9370/160)-Q7S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 160000 kHz
Insertion Loss 2 dB
Return Loss 14 dB
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Design BAW
Fc 5170 to 5835 MHz
Bandwidth 160000 kHz
View Details