ADLINK Technology Inc. 3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller PXIe-3975

Description
The ADLINK PXIe-3975 PXI Express embedded controller is based on the Intel? Core? i5 processor specifically designed for hybrid PXI Express based testing systems. A rugged and stable operating environment is provided for a variety testing and measurement applications. Combining state-of-the-art Intel? Core? i5-520E 2.4 GHz processors, and up to 8 GB of 1066 MHz DDR3 memory, the PXIe-3975 utilizes two separate computing engines on a single processor, enabling execution of two independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3975 can support four links x4 or two links x8 PXI Express link capability, with maximum system throughput of up to 2 GB/s. The ADLINK PXIe-3975 provides flexible scalability with a front panel-mounted ExpressCard/34 expansion slot. Users can extend system function with easily installed ExpressCard modules, such as ExpressCard to USB 3.0, or a bus expansion kit from ExpressCard to PXI/PCI. In addition, the ADLINK PXIe-3975 also provides ample interface flexibility, including dual Gigabit Ethernet ports, one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXIe-based testing systems control.
Description
The ADLINK PXIe-3975 PXI Express embedded controller is based on the Intel? Core? i5 processor specifically designed for hybrid PXI Express based testing systems. A rugged and stable operating environment is provided for a variety testing and measurement applications. Combining state-of-the-art Intel? Core? i5-520E 2.4 GHz processors, and up to 8 GB of 1066 MHz DDR3 memory, the PXIe-3975 utilizes two separate computing engines on a single processor, enabling execution of two independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3975 can support four links x4 or two links x8 PXI Express link capability, with maximum system throughput of up to 2 GB/s. The ADLINK PXIe-3975 provides flexible scalability with a front panel-mounted ExpressCard/34 expansion slot. Users can extend system function with easily installed ExpressCard modules, such as ExpressCard to USB 3.0, or a bus expansion kit from ExpressCard to PXI/PCI. In addition, the ADLINK PXIe-3975 also provides ample interface flexibility, including dual Gigabit Ethernet ports, one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXIe-based testing systems control.

Suppliers

Company
Product
Description
Supplier Links
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller - PXIe-3975 - ADLINK Technology Inc.
San Jose, CA, USA
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller
PXIe-3975
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller PXIe-3975
The ADLINK PXIe-3975 PXI Express embedded controller is based on the Intel? Core? i5 processor specifically designed for hybrid PXI Express based testing systems. A rugged and stable operating environment is provided for a variety testing and measurement applications. Combining state-of-the-art Intel? Core? i5-520E 2.4 GHz processors, and up to 8 GB of 1066 MHz DDR3 memory, the PXIe-3975 utilizes two separate computing engines on a single processor, enabling execution of two independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3975 can support four links x4 or two links x8 PXI Express link capability, with maximum system throughput of up to 2 GB/s. The ADLINK PXIe-3975 provides flexible scalability with a front panel-mounted ExpressCard/34 expansion slot. Users can extend system function with easily installed ExpressCard modules, such as ExpressCard to USB 3.0, or a bus expansion kit from ExpressCard to PXI/PCI. In addition, the ADLINK PXIe-3975 also provides ample interface flexibility, including dual Gigabit Ethernet ports, one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXIe-based testing systems control.

The ADLINK PXIe-3975 PXI Express embedded controller is based on the Intel? Core? i5 processor specifically designed for hybrid PXI Express based testing systems. A rugged and stable operating environment is provided for a variety testing and measurement applications.

Combining state-of-the-art Intel? Core? i5-520E 2.4 GHz processors, and up to 8 GB of 1066 MHz DDR3 memory, the PXIe-3975 utilizes two separate computing engines on a single processor, enabling execution of two independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3975 can support four links x4 or two links x8 PXI Express link capability, with maximum system throughput of up to 2 GB/s.

The ADLINK PXIe-3975 provides flexible scalability with a front panel-mounted ExpressCard/34 expansion slot. Users can extend system function with easily installed ExpressCard modules, such as ExpressCard to USB 3.0, or a bus expansion kit from ExpressCard to PXI/PCI. In addition, the ADLINK PXIe-3975 also provides ample interface flexibility, including dual Gigabit Ethernet ports, one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXIe-based testing systems control.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category CompactPCI and PXI Products
Product Number PXIe-3975
Product Name 3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller
Technology PXI Express
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7512 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
Connect Tech Inc.
Specs
Product Type Interface / Adapter
Operating System Windows NT; LINUX; QNX 4 and QNX 8
Technology CompactPCI
View Details