ZTE officially released a new generation of miniaturized Magic RRU products following the success of previous Magic RRUs in global business. The new generation RRUs, adapting to a variety of scenarios, set a new record in raising the power amplifier efficiency. With the minimum volume and weight in the industry, the new generation products can help operators quickly and flexibly construct a low-cost, high-performance and converged 2G/3G/4G mobile communication network.
Smallest and Lightest 2T RRU: The 2T RRU of the Magic RRU family, smallest and lightest in industry, with only 2/3 of the volume of previous generation products, is easy for site acquisition and fast for installation.
High Output Power Full Working Bandwidth (FWB) RRU: 2*80W high output power supports multi-mode large capacity. Full working bandwidth can help operators with dispersed spectrum save half of the RF modules and feeders. Four receiving ways can enhance significantly the uplink coverage and performance, reduce effectively the mobile transmit power and extend mobile standby time.
High Performance 4T4R RRU: One single RRU can support 4x4 multiple input multiple output (MIMO) technology, with nearly 50% reduction in the volume, contributing to quick and easy installation. Compared to 2x2 MIMO, the data rate per carrier doubles. Combined with multi-carriers aggregation (CA), a single user’s peak data rate exceeds 1Gbps.
| ZTE Corporation | |
|---|---|
| Product Category | Wireless Network Components |
| Product Name | New Generation Magic Remote Radio Unit |