Appearance: Display: 5" HD Touch Screen 720 x 1280
Dimensions: 134 * 131 * 33.2mm
System Information: ProcessorSnapdragon 800, Quad core 2.1GHz
OSAndroid4.4
Brightness: 200LM(ANSI)
Contrast: 5000:1
Image Size: 20-300 inch
Native Resolution: 1280*720
Type: DLP
| ZTE Corporation | |
|---|---|
| Product Category | Projectors |
| Product Name | Android Enabled HD Smart Projector |