The Optoma PRO260X provides the unique combination of high brightness and long lamp life. Rated at 3000 ANSI lumens in high bright mode, the projector can also be set to an energy-saving economy mode to lower power consumption and extend lamp life up to 6000 hours. The PRO260X also features the latest technologies including HDMI input, quick on/off and the ability to display 3D content when connected to a 3D-capable computer.
Native XGA DLP® by Texas Instruments with BrilliantColor™ Technology
Bright images and high contrast ratio – 3000 ANSI lumens and 3000:1 contrast ratio (full on/full off)
Rapid power-on and shutdown – saving you time and money
Filter-free design means low cost of ownership
High-definition resolution supported
Wide range of connectivity options: HDMI, VGA-in, VGA-out, s-video, composite video, stereo audio-in, stereo audio-out and RS-232
The Optoma PRO260X provides the unique combination of high brightness and long lamp life. Rated at 3000 ANSI lumens in high bright mode, the projector can also be set to an energy-saving economy mode to lower power consumption and extend lamp life up to 6000 hours. The PRO260X also features the latest technologies including HDMI input, quick on/off and the ability to display 3D content when connected to a 3D-capable computer.
- Native XGA DLP® by Texas Instruments with BrilliantColor™ Technology
- Bright images and high contrast ratio – 3000 ANSI lumens and 3000:1 contrast ratio (full on/full off)
- Rapid power-on and shutdown – saving you time and money
- Filter-free design means low cost of ownership
- High-definition resolution supported
- Wide range of connectivity options: HDMI, VGA-in, VGA-out, s-video, composite video, stereo audio-in, stereo audio-out and RS-232