ZOWIE Technology Corporation Bridge Rectifiers - DB106G DB106G

Description
Manufacturer: ZOWIE Win Source Part Number: 1166789-DB106G Manufacturer Homepage: www.zowie.com.tw Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ZOWIE Win Source Part Number: 1166789-DB106G Manufacturer Homepage: www.zowie.com.tw Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB106G - 1166789-DB106G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DB106G
1166789-DB106G
Bridge Rectifiers - DB106G 1166789-DB106G
Manufacturer: ZOWIE Win Source Part Number: 1166789-DB106G Manufacturer Homepage: www.zowie.com.tw Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ZOWIE
Win Source Part Number: 1166789-DB106G
Manufacturer Homepage: www.zowie.com.tw
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1166789-DB106G
Product Name Bridge Rectifiers - DB106G
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6077 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3100 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details