ZIRCAR Refractory Composites, Inc. Silica Cloth Type SIL-3 NS53

Description
ZIRCAR Type SIL Silica Cloths consists of high temperature  non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica textiles are strong and easy to work with. They exhibit good handleability and remain flexible in numerous high temperature applications. They are extremely flexible and are resistant to most chemicals. Type SIL cloths are useful where non-RCF textiles are desired. Type SIL Silica Cloths meet Mil Spec MII-C-24576 type 1, Class 2.
Description
ZIRCAR Type SIL Silica Cloths consists of high temperature  non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica textiles are strong and easy to work with. They exhibit good handleability and remain flexible in numerous high temperature applications. They are extremely flexible and are resistant to most chemicals. Type SIL cloths are useful where non-RCF textiles are desired. Type SIL Silica Cloths meet Mil Spec MII-C-24576 type 1, Class 2.

Suppliers

Company
Product
Description
Supplier Links
Silica Cloth Type SIL-3 - NS53 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Silica Cloth Type SIL-3
NS53
Silica Cloth Type SIL-3 NS53
ZIRCAR Type SIL Silica Cloths consists of high temperature  non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica textiles are strong and easy to work with. They exhibit good handleability and remain flexible in numerous high temperature applications. They are extremely flexible and are resistant to most chemicals. Type SIL cloths are useful where non-RCF textiles are desired. Type SIL Silica Cloths meet Mil Spec MII-C-24576 type 1, Class 2.

ZIRCAR Type SIL Silica Cloths consists of high temperature  non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to 1600°C(3000°F). These silica textiles are strong and easy to work with. They exhibit good handleability and remain flexible in numerous high temperature applications. They are extremely flexible and are resistant to most chemicals. Type SIL cloths are useful where non-RCF textiles are desired. Type SIL Silica Cloths meet Mil Spec MII-C-24576 type 1, Class 2.

Supplier's Site

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number NS53
Product Name Silica Cloth Type SIL-3
Type Roving or Yarn; Cloth
Material Quartz / Fused Silica; Ceramic
Applications Filtration; Fire; HVAC
Performance Features ChemRes
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 2776556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details