The Zimmer 2-Jaw Angular Rotary Grippers offer a distinctive combination of features that enhance their utility in industrial automation settings. Notably, these grippers present a smooth stroke configuration with an adjustable 180° opening angle, offering adaptability tailored to specific applications using an adjusting screw. This adaptability allows operators to fine-tune the gripper's behavior to match the requirements of the task at hand.
One of the standout capabilities of the Zimmer 2-Jaw Angular Rotary Grippers is their 2-in-1 functionality, enabling both gripping and swiveling actions within a single module. This innovative design optimizes the utilization of installation space, a crucial aspect in industries where space efficiency is paramount. Furthermore, the grippers' individual adjustability grants operators the freedom to choose between 90° and 180° swivel angles, providing flexibility to align with diverse on-site application demands.
Lesser-known yet significant attributes of these grippers include their potential tolerance for extreme temperatures and compatibility with specialized software systems. This makes them a unique option for scenarios where varying environmental conditions and specific software integrations are critical factors. Such features extend the range of potential applications for the Zimmer 2-Jaw Angular Rotary Grippers, making them a versatile and adaptable choice for industrial automation tasks.
| Zimmer Group | |
|---|---|
| Product Category | Grippers |
| Product Number | 2-JAW ANGULAR ROTARY GRIPPERS |
| Product Name | Grippers |
| Style | Angular |