Zimmer Group Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| Steel Linear Guide – The superior guidance system concept The steel/steel guide stands for lasting precision, durability and a long service life—featuring maintenance intervals of up to 30 million gripping... | |
| Steel Linear Guide – The superior guidance system concept The steel/steel guide stands for lasting precision, durability and long service life—featuring maintenance intervals of up to 30 million gripping cycles. | |
| Grippers | |
| The Zimmer 2-Jaw Angular Rotary Grippers offer a distinctive combination of features that enhance their utility in industrial automation settings. Notably, these grippers present a smooth stroke configuration with an... | |
| Concentration on the essentials The most economic type of gripping: This is how you reduce your production costs Proven T slot guide This established and proven guiding technology stands for... | |
| Extremely long and heavy gripper fingers possible Despite their flat structural design, one of the features of the gripper fingers is that there are virtually no limitations when it comes... | |
| Highest performance with the smallest dimensions Features a one-of-a-kind ratio of net mass to gripper finger length and gripping moment. The performance of your machine is increased as a result. | |
| Individually adjustable The design of the gripper enables you to grip not only cylindrical gripping surfaces but also conical and square ones with process reliability Integrated air or vacuum feedthrough... | |
| Largest stroke in small installation space You can cover numerous application variants with just one gripper type Gripper jaws included in the delivery Reduces your design effort, manufacturing costs and... | |
| Proven T slot guide This established and proven guiding technology stands for the highest process reliability like no other 2 in 1 Gripping and swiveling in a module allows optimum... | |
| Smooth stroke configuration An adjusting screw allows you to adjust the stroke to your specific application Proven technology We have more than 20 years of proven reliability, which ensures uninterrupted... | |
| 5 million maintenance-free cycles Integrated sensing via IO-Link Servo drive with integrated controller Brushless drive technology, position, speed and force control guarantee the highest amount of functionality IO-Link on board... | |
| Concentration on the essentials Only pay for what you need - individual standard gripper specific to O-ring inside assembly Adjustable expanding stroke Prevents the O-ring from overexpanding and ensures consistent... | |
| Concentration on the essentials The most economic type of gripping: This is how you reduce your production costs High moment load The optimally designed angular gear box provides the highest... | |
| Concentration on the essentials The most economic type of gripping: This is how you reduce your production costs Proven T slot guide This established and proven guiding technology stands for... | |
| Gripper jaws may be almost 100% longer in comparison to the benchmark The highest force and torque measurement enables flexible for maximum dynamics Best price/performance ratio Reduces your investment costs... | |
| Gripper jaws may be up to 25% longer in comparison to the benchmark The highest force and torque measurement enables flexible for maximum dynamics Over 30% more powerful than the... | |
| High gripping force The high gripping force allows you to handle the heaviest workpieces in your application reliably High moment load The heavy-duty linear guide provides the highest possible durability... | |
| High gripping force Using the high gripping force, you can safely handle even the heaviest workpieces Servo drive Position, speed and force control in combination with a mechanical self-locking mechanism... | |
| Largest stroke in small installation space Do you require a large stroke, due to the fact that you are operating either a form fit gripper or a large range of... | |
| Over 40% more powerful than the benchmark Optimization of weight and force reduces your application costs since all components can have a smaller scale Gripper jaws up to 50% longer... | |
| Proven technology We have more than 20 years of proven reliability, which ensures uninterrupted production for you Adjustable expanding stroke Prevents the O-ring from overexpanding and ensures consistent production quality... | |
| Proven technology We have more than 20 years of proven reliability, which ensures uninterrupted production for you Best force/installation space ratio Force transmission using the toggle lever enables high gripping... | |
| Proven technology We have more than 20 years of proven reliability, which ensures uninterrupted production for you Very short cycle times Low-friction circular guides enable very short cycle times and,... | |
| Reduced installation height due to horizontal drive Reduces the interference contours for your application Proven T slot guide This established and proven guiding technology stands for the highest process reliability... | |
| Reduced interference contours Low-profile designs and versatile screw connection options enable simple integration into your design Dirt protection Using the scrapers on the guides, you can reliably use the gripper... | |
| Secure hold during EMERGENCY STOP Magnets attached to springs ensure your workpiece remains secure, even during a drop in pressure Contact plate that increases friction value The replaceable O-ring ensures... | |
| Securing the workpiece in case of drop in pressure above clamping element on the condition of a positive gripper jaw design Dimensions based on GH6000 series standard gripper Long stroke,... | |
| Smooth stroke configuration Adjust the needle stroke individually and smoothly via the direct needle setting Flat structure Due to its compact design, you save precious space in your machine Query... | |
| Smooth stroke configuration Customize the stroke for your application with infinitely variable adjustment using an adjusting dial Workpiece drain function This function guarantees the quick and reliable deposit of the... | |
| Smooth stroke configuration You can adjust the 180° opening angle to be unique to your application using an adjusting screw 2 in 1 Gripping and swiveling in a module allows... | |
| Surface protection with rubber knobs Continuously protect the surface of your workpieces and minimize rejections in the process Secure hold The coefficient of friction ensures your workpiece stays held reliably,... | |
| Unique quality meets functionality This is one of the best angular grippers on the market, enabling you to make your application more cost-effective and functional Variable attachment Decide for yourself... | |
| Approximately the same gripping force as a comparable pneumatic gripper Self-locking mechanism in case of power drop Same connection hole patterns as a comparable pneumatic gripper Plug and play – | |
| Engineered according to BG/DGUV recommendation Certified by BG/DGUV Completely flexible positioning of gripper jaws thanks to servo technology Brushless drive technology Self-locking mechanism for save handling even in E-Stop Different... | |
| Engineered according to BG/DGUV recommendation Certified by BG/DGUV Flexibility thanks to integrated workpiece detection featuring the entire stroke Brushless drive technology Self locking mechanism for save handling even in E-Stop... | |
| Engineered according to BG/DGUV recommendation Certified by BG/DGUV Flexibility thanks to integrated workpiece detection featuring the entire stroke Brushless drive technology Self-locking mechanism for save handling even in E-Stop | |
| Engineered according to BG/DGUV recommendation Certified by BG/DGUV Flexibility thanks to integrated workpiece detection featuring the entire stroke Integrated valve technology Gripping force retention for save handling even in E-Stop... | |
| Mounting for inductive proximity switch | |
| Pneumatic drive combined with IO-Link technology Up to 50% reduction in cycle times and up to 90% less compressed air usage Connection over just one pneumatic line and IO-Link cable... |