Zhejiang Lanjing Core Microelectronics Co., LTD Oscillators, Resonators, and Crystals L327S260L11L

Description
26MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS
Request a Quote
Description
26MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - L327S260L11L - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
L327S260L11L
Oscillators, Resonators, and Crystals L327S260L11L
26MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

26MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number L327S260L11L
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 8149667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details