Zhejiang JC Antenna Co., Ltd. RF Antennas JCA205

Description
GPS ANTENNA WITH ADHESIVE OR MAG
Request a Quote Datasheet
Description
GPS ANTENNA WITH ADHESIVE OR MAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4034-JCA205-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4034-JCA205-ND
RF Antennas 4034-JCA205-ND
GPS ANTENNA WITH ADHESIVE OR MAG

GPS ANTENNA WITH ADHESIVE OR MAG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4034-JCA205-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

3G 6dBi Rubber Duck Whip Antenna With SMA Male Movable Connector - ET-WC6WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 6 dB
Form Factor / Mounting External; Portable
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222683 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details