ZGC, Inc. PortaBrace RS-EXRXF Rain Slicker RS-EXRXF

Description
PortaBrace RS-EXRXF Rain Slicker Works with the Sony PMW-EX1 & Canon XF300/XF305 Detailed rain cover for hand held cameras with a pop-out LCD visor that helps you see the screen in bright light. Weight 0.5lb / 0.23kg The PortaBrace Mini-DV Rain Slicker is custom fitted to the Sony EX1 & Canon XF300/XF305 camera. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days. Features: 3-ply Nylon, Fabuthane with soft tricot-backed protection Ample vinyl viewing windows Customizable solution Designed for professionals Quick Change Battery BackThe RS-EX1 is compatible with: Sony PMW-EX1
Description
PortaBrace RS-EXRXF Rain Slicker Works with the Sony PMW-EX1 & Canon XF300/XF305 Detailed rain cover for hand held cameras with a pop-out LCD visor that helps you see the screen in bright light. Weight 0.5lb / 0.23kg The PortaBrace Mini-DV Rain Slicker is custom fitted to the Sony EX1 & Canon XF300/XF305 camera. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days. Features: 3-ply Nylon, Fabuthane with soft tricot-backed protection Ample vinyl viewing windows Customizable solution Designed for professionals Quick Change Battery BackThe RS-EX1 is compatible with: Sony PMW-EX1

Suppliers

Company
Product
Description
Supplier Links
PortaBrace RS-EXRXF Rain Slicker - RS-EXRXF - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace RS-EXRXF Rain Slicker
RS-EXRXF
PortaBrace RS-EXRXF Rain Slicker RS-EXRXF
PortaBrace RS-EXRXF Rain Slicker Works with the Sony PMW-EX1 & Canon XF300/XF305 Detailed rain cover for hand held cameras with a pop-out LCD visor that helps you see the screen in bright light. Weight 0.5lb / 0.23kg The PortaBrace Mini-DV Rain Slicker is custom fitted to the Sony EX1 & Canon XF300/XF305 camera. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days. Features: 3-ply Nylon, Fabuthane with soft tricot-backed protection Ample vinyl viewing windows Customizable solution Designed for professionals Quick Change Battery BackThe RS-EX1 is compatible with: Sony PMW-EX1

PortaBrace RS-EXRXF Rain Slicker
Works with the Sony PMW-EX1 & Canon XF300/XF305
Detailed rain cover for hand held cameras with a pop-out LCD visor that helps you see the screen in bright light. Weight 0.5lb / 0.23kg
The PortaBrace Mini-DV Rain Slicker is custom fitted to the Sony EX1 & Canon XF300/XF305 camera. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days.
Features:
3-ply Nylon, Fabuthane with soft tricot-backed protection
Ample vinyl viewing windows
Customizable solution
Designed for professionals
Quick Change Battery BackThe RS-EX1 is compatible with:
Sony PMW-EX1

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number RS-EXRXF
Product Name PortaBrace RS-EXRXF Rain Slicker
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 2874536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 6.81 inch (173 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details