ZGC, Inc. MP-DLPK50T

Description
Litepanels Two Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable Deluxe Two Lite Package includes two Litepanels Mini 3200K Flood Lights with virtually everything else needed. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This Deluxe Package includes two each of the following: Litepanels 3200K Flood Lights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets. Also includes one each of the following: 12V "Y" cigarette twin docket splitter, ABP-D-tap power cable and carrying case. Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 5600K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights. Litepanels Rebate June to Dec08.pdf (158 kb)
Description
Litepanels Two Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable Deluxe Two Lite Package includes two Litepanels Mini 3200K Flood Lights with virtually everything else needed. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This Deluxe Package includes two each of the following: Litepanels 3200K Flood Lights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets. Also includes one each of the following: 12V "Y" cigarette twin docket splitter, ABP-D-tap power cable and carrying case. Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 5600K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights. Litepanels Rebate June to Dec08.pdf (158 kb)

Suppliers

Company
Product
Description
Supplier Links
 - MP-DLPK50T - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels Two Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable Deluxe Two Lite Package includes two Litepanels Mini 3200K Flood Lights with virtually everything else needed. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This Deluxe Package includes two each of the following: Litepanels 3200K Flood Lights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets. Also includes one each of the following: 12V "Y" cigarette twin docket splitter, ABP-D-tap power cable and carrying case. Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 5600K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights. Litepanels Rebate June to Dec08.pdf (158 kb)

Litepanels Two Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable
Deluxe Two Lite Package includes two Litepanels Mini 3200K Flood Lights with virtually everything else needed.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This Deluxe Package includes two each of the following:
Litepanels 3200K Flood Lights, 12V DC rechargeable batteries, 100-240V AC power adapters with plug sets, 12V DC 2 in., 3 ft. and 10 ft. jumper cables, 12V DC 10 ft extension cables, 12V DC 10 ft cigarette adapter cables, base plates with deluxe ball head shoe mounts, 1/4-20 pin adapters, 16 piece filter sets.
Also includes one each of the following:
12V "Y" cigarette twin docket splitter, ABP-D-tap power cable and carrying case.
Available: Litepanels Deluxe Two Lite Packages with two 5600K spots, or two 5600K floods, or one each of a 5600K spot and 5600K flood, or one each of a 5600K spot and 3200K flood, or one each of a 5600K flood and 3200K flood, or 2 Infrared lights.
Litepanels Rebate June to Dec08.pdf (158 kb)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-DLPK50T
Unlock Full Specs
to access all available technical data

Similar Products

High Intensity Discharge Lamps - T24 - CSR4000SE/HR - 48466 - Kennedy Webster Electric Co.
Specs
Lamp Power 4000 watts
Color Temperature 6000 K
Initial Lumens 380000 lm (30264 cp)
View Details
Stage & Studio - PAR - CP62 EXE - 10931 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 300 hours
View Details