GE Quartz Metal Halide T24 - Stage & Studio
GE Quartz Metal Halide T24 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Stage Lamps |
| Product Number | 48466 | 48466 |
| Product Name | High Intensity Discharge Lamps - T24 - CSR4000SE/HR | Stage & Studio - Quartz Metal Halide - Single-Ended - CSR4.. |
| Lamp Power | 4000 watts | 4000 watts |
| Color Temperature | 6000 K | 6000 K |
| Initial Lumens | 380000 lm (30264 cp) | |
| Mean Lumens | 342000 lm (27238 cp) | 342000 lm (27238 cp) |