ZGC, Inc. Kata RC-10 Rain Cover for Medium Size Camcorders KT VA-801-10

Description
Kata RC-10 Rain Cover for Medium Size Camcorders Designed for medium camcorders such as the Sony DSR-570, JVC GY-500, GY-HM700, Panasonic AG-HPX, DVC-15 & Canon XL HD1 with accessories. This Kata Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and features crystal clear TPU panels on the camera's control side. The cover slips quickly over the camera to protect it from sudden showers. Quick, easy set-up with pull tight cords and velcro all along the rim for quick access and closure, with full size window to monitor all controls when working. Comfortable cone-shaped opening is roomy when camcorder is hand-held. The stiff polypropylene hood can be adjusted to fit the smallest lens up to the biggest wide angle lenses or mattebox. Flexible sleeves with strong elastic cuffs protect viewfinder and mic. Two modular removable sleeves supplied with the RC-10 enable the extraction of shoulder strap, wireless antenna, viewfinder etc. Spacious bottom opening provides easy access and allows easy access to equipment. The RC-10 Rain Cover was tested in a weather laboratory and successfully protected equipment during severe weather conditions. It is designed for efficiency and protection down to the smallest detail. Weight: 0.97lbs / 0.44kg
Description
Kata RC-10 Rain Cover for Medium Size Camcorders Designed for medium camcorders such as the Sony DSR-570, JVC GY-500, GY-HM700, Panasonic AG-HPX, DVC-15 & Canon XL HD1 with accessories. This Kata Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and features crystal clear TPU panels on the camera's control side. The cover slips quickly over the camera to protect it from sudden showers. Quick, easy set-up with pull tight cords and velcro all along the rim for quick access and closure, with full size window to monitor all controls when working. Comfortable cone-shaped opening is roomy when camcorder is hand-held. The stiff polypropylene hood can be adjusted to fit the smallest lens up to the biggest wide angle lenses or mattebox. Flexible sleeves with strong elastic cuffs protect viewfinder and mic. Two modular removable sleeves supplied with the RC-10 enable the extraction of shoulder strap, wireless antenna, viewfinder etc. Spacious bottom opening provides easy access and allows easy access to equipment. The RC-10 Rain Cover was tested in a weather laboratory and successfully protected equipment during severe weather conditions. It is designed for efficiency and protection down to the smallest detail. Weight: 0.97lbs / 0.44kg

Suppliers

Company
Product
Description
Supplier Links
Kata RC-10 Rain Cover for Medium Size Camcorders - KT VA-801-10 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata RC-10 Rain Cover for Medium Size Camcorders
KT VA-801-10
Kata RC-10 Rain Cover for Medium Size Camcorders KT VA-801-10
Kata RC-10 Rain Cover for Medium Size Camcorders Designed for medium camcorders such as the Sony DSR-570, JVC GY-500, GY-HM700, Panasonic AG-HPX, DVC-15 & Canon XL HD1 with accessories. This Kata Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and features crystal clear TPU panels on the camera's control side. The cover slips quickly over the camera to protect it from sudden showers. Quick, easy set-up with pull tight cords and velcro all along the rim for quick access and closure, with full size window to monitor all controls when working. Comfortable cone-shaped opening is roomy when camcorder is hand-held. The stiff polypropylene hood can be adjusted to fit the smallest lens up to the biggest wide angle lenses or mattebox. Flexible sleeves with strong elastic cuffs protect viewfinder and mic. Two modular removable sleeves supplied with the RC-10 enable the extraction of shoulder strap, wireless antenna, viewfinder etc. Spacious bottom opening provides easy access and allows easy access to equipment. The RC-10 Rain Cover was tested in a weather laboratory and successfully protected equipment during severe weather conditions. It is designed for efficiency and protection down to the smallest detail. Weight: 0.97lbs / 0.44kg

Kata RC-10 Rain Cover for Medium Size Camcorders
Designed for medium camcorders such as the Sony DSR-570, JVC GY-500, GY-HM700, Panasonic AG-HPX, DVC-15 & Canon XL HD1 with accessories.
This Kata Rain Cover is fabricated from waterproof material, water tight zippers, seam seal technology and features crystal clear TPU panels on the camera's control side.
The cover slips quickly over the camera to protect it from sudden showers. Quick, easy set-up with pull tight cords and velcro all along the rim for quick access and closure, with full size window to monitor all controls when working. Comfortable cone-shaped opening is roomy when camcorder is hand-held.
The stiff polypropylene hood can be adjusted to fit the smallest lens up to the biggest wide angle lenses or mattebox. Flexible sleeves with strong elastic cuffs protect viewfinder and mic. Two modular removable sleeves supplied with the RC-10 enable the extraction of shoulder strap, wireless antenna, viewfinder etc.
Spacious bottom opening provides easy access and allows easy access to equipment. The RC-10 Rain Cover was tested in a weather laboratory and successfully protected equipment during severe weather conditions. It is designed for efficiency and protection down to the smallest detail.
Weight: 0.97lbs / 0.44kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-801-10
Product Name Kata RC-10 Rain Cover for Medium Size Camcorders
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details