ZGC, Inc. KT VA-605-52

Description
Kata DVG-52 DV/HDV Guard for SONY HVR-Z1 & HDR-FX1 Camcorders Designed for Sony HVR-Z1 & HDR-FX1 Camcorders. The Kata DVG will provide overall protection while maintaining all working functionality. The design matches itself to the unique shape of the camcorder while transparent windows, dedicated cable connecting slots and quick access pull flaps to buttons and controls allow easy monitoring and operating of all functions. Once on, the DVG need never be taken off. The guards are made from a specially engineered lamination: 1. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. 2. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. 3. Internal knit layer protects the camera body. This non-fray lamination allows you to cut additional slots to fit your exact working configuration. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems. It also features silent action Auto-Recover zippers. Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.Weight: 0.49lbs / 0.22kg
Description
Kata DVG-52 DV/HDV Guard for SONY HVR-Z1 & HDR-FX1 Camcorders Designed for Sony HVR-Z1 & HDR-FX1 Camcorders. The Kata DVG will provide overall protection while maintaining all working functionality. The design matches itself to the unique shape of the camcorder while transparent windows, dedicated cable connecting slots and quick access pull flaps to buttons and controls allow easy monitoring and operating of all functions. Once on, the DVG need never be taken off. The guards are made from a specially engineered lamination: 1. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. 2. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. 3. Internal knit layer protects the camera body. This non-fray lamination allows you to cut additional slots to fit your exact working configuration. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems. It also features silent action Auto-Recover zippers. Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.Weight: 0.49lbs / 0.22kg

Suppliers

Company
Product
Description
Supplier Links
 - KT VA-605-52 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata DVG-52 DV/HDV Guard for SONY HVR-Z1 & HDR-FX1 Camcorders Designed for Sony HVR-Z1 & HDR-FX1 Camcorders. The Kata DVG will provide overall protection while maintaining all working functionality. The design matches itself to the unique shape of the camcorder while transparent windows, dedicated cable connecting slots and quick access pull flaps to buttons and controls allow easy monitoring and operating of all functions. Once on, the DVG need never be taken off. The guards are made from a specially engineered lamination: 1. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. 2. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. 3. Internal knit layer protects the camera body. This non-fray lamination allows you to cut additional slots to fit your exact working configuration. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems. It also features silent action Auto-Recover zippers. Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.Weight: 0.49lbs / 0.22kg

Kata DVG-52 DV/HDV Guard for SONY HVR-Z1 & HDR-FX1 Camcorders
Designed for Sony HVR-Z1 & HDR-FX1 Camcorders.
The Kata DVG will provide overall protection while maintaining all working functionality. The design matches itself to the unique shape of the camcorder while transparent windows, dedicated cable connecting slots and quick access pull flaps to buttons and controls allow easy monitoring and operating of all functions. Once on, the DVG need never be taken off.
The guards are made from a specially engineered lamination: 1. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. 2. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. 3. Internal knit layer protects the camera body. This non-fray lamination allows you to cut additional slots to fit your exact working configuration.
Intelligent product design includes:
Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand).
Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.
It also features silent action Auto-Recover zippers.
Flexible VF sleeve for perfect fit in any position.
Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.Weight: 0.49lbs / 0.22kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-605-52
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details