ZGC, Inc. PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue) HKP-2L

Description
PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue) HANDS FREE! Designed for lightweight hand held and mid size cameras. See description tab for compatible cameras. The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system. HKP-2L provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XM-1 Canon XM-2 JVC GY-DV300 Panasonic AG-DVC80 Panasonic AG-DVC80H Panasonic AG-DVX100 Panasonic AG-DVX100A Panasonic AG-DVX100P Panasonic AG-HVX200 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100
Description
PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue) HANDS FREE! Designed for lightweight hand held and mid size cameras. See description tab for compatible cameras. The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system. HKP-2L provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XM-1 Canon XM-2 JVC GY-DV300 Panasonic AG-DVC80 Panasonic AG-DVC80H Panasonic AG-DVX100 Panasonic AG-DVX100A Panasonic AG-DVX100P Panasonic AG-HVX200 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100

Suppliers

Company
Product
Description
Supplier Links
PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue) - HKP-2L - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue)
HKP-2L
PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue) HKP-2L
PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue) HANDS FREE! Designed for lightweight hand held and mid size cameras. See description tab for compatible cameras. The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system. HKP-2L provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XM-1 Canon XM-2 JVC GY-DV300 Panasonic AG-DVC80 Panasonic AG-DVC80H Panasonic AG-DVX100 Panasonic AG-DVX100A Panasonic AG-DVX100P Panasonic AG-HVX200 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100

PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue)
HANDS FREE! Designed for lightweight hand held and mid size cameras.
See description tab for compatible cameras.
The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system.
HKP-2L provides great coverage and protection for:
Canon GL-1
Canon GL-2
Canon XM-1
Canon XM-2
JVC GY-DV300
Panasonic AG-DVC80
Panasonic AG-DVC80H
Panasonic AG-DVX100
Panasonic AG-DVX100A
Panasonic AG-DVX100P
Panasonic AG-HVX200
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number HKP-2L
Product Name PortaBrace HKP-2L Hiker Pro Backpack Camera Case (Blue)
Height 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 232226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.15 inch (80 mm)
Length 4.72 inch (120 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details