ZGC, Inc. PortaBrace CO-OB Carry-On Camera Case (Blue) CO-OB

Description
PortaBrace CO-OB Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1 Canon XL-1S JVC GY-DV5000U JVC GY-DV5100U Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Sony DSR-130P Sony DSR-135P Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-500 Sony DSR-570 Sony DSR-590
Description
PortaBrace CO-OB Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1 Canon XL-1S JVC GY-DV5000U JVC GY-DV5100U Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Sony DSR-130P Sony DSR-135P Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-500 Sony DSR-570 Sony DSR-590

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CO-OB Carry-On Camera Case (Blue) - CO-OB - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CO-OB Carry-On Camera Case (Blue)
CO-OB
PortaBrace CO-OB Carry-On Camera Case (Blue) CO-OB
PortaBrace CO-OB Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1 Canon XL-1S JVC GY-DV5000U JVC GY-DV5100U Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Sony DSR-130P Sony DSR-135P Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-500 Sony DSR-570 Sony DSR-590

PortaBrace CO-OB Carry-On Camera Case (Blue)
The solution for local work and some air travel.
See description tab for compatible cameras.
The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric.
CARRY-ON provides great coverage and protection for:
Canon XL-1
Canon XL-1S
JVC GY-DV5000U
JVC GY-DV5100U
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D610
Panasonic AJ-D610WA
Panasonic AJ-D700
Panasonic AJ-D800
Panasonic AJ-D810
Panasonic AJ-D900
Panasonic AJ-D910
Panasonic AJ-D913
Sony DSR-130P
Sony DSR-135P
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-500
Sony DSR-570
Sony DSR-590

Supplier's Site
PortaBrace CO-BB Carry-On Camera Case (Blue) - CO-OB - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CO-BB Carry-On Camera Case (Blue)
CO-OB
PortaBrace CO-BB Carry-On Camera Case (Blue) CO-OB
PortaBrace CO-BB Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1S Ikegami HDL-V90 Ikegami HL-DV5 Ikegami HL-DV7W Ikegami HL-V55 Ikegami HL-V73 Ikegami HL-V77 Ikegami HL-V77W JVC GY-DV500 JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D400 Panasonic AJ-D415 Panasonic AJ-HDC27A Panasonic AJ-HDC27F Sony BVW-200 Sony BVW-300 Sony BVW-400 Sony BVW-D600

PortaBrace CO-BB Carry-On Camera Case (Blue)
The solution for local work and some air travel.
See description tab for compatible cameras.
The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric.
CARRY-ON provides great coverage and protection for:
Canon XL-1S
Ikegami HDL-V90
Ikegami HL-DV5
Ikegami HL-DV7W
Ikegami HL-V55
Ikegami HL-V73
Ikegami HL-V77
Ikegami HL-V77W
JVC GY-DV500
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D400
Panasonic AJ-D415
Panasonic AJ-HDC27A
Panasonic AJ-HDC27F
Sony BVW-200
Sony BVW-300
Sony BVW-400
Sony BVW-D600

Supplier's Site

Technical Specifications

  ZGC, Inc. ZGC, Inc.
Product Category Industrial Containers Industrial Containers
Product Number CO-OB CO-OB
Product Name PortaBrace CO-OB Carry-On Camera Case (Blue) PortaBrace CO-BB Carry-On Camera Case (Blue)
Height 14 inch (356 mm) 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details