ZGC, Inc. Tiffen 72mm Digital Essentials Filter Kit 72DIGEK3

Description
Tiffen 72mm Digital Essentials Filter Kit Tiffen 72mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure
Description
Tiffen 72mm Digital Essentials Filter Kit Tiffen 72mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure

Suppliers

Company
Product
Description
Supplier Links
Tiffen 72mm Digital Essentials Filter Kit - 72DIGEK3 - ZGC, Inc.
Mountain Lakes, NJ, USA
Tiffen 72mm Digital Essentials Filter Kit
72DIGEK3
Tiffen 72mm Digital Essentials Filter Kit 72DIGEK3
Tiffen 72mm Digital Essentials Filter Kit Tiffen 72mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure

Tiffen 72mm Digital Essentials Filter Kit
Tiffen 72mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch
UV Protector:
Safeguard yourlens and absorb UV light
Circular Polarizer:
Removes glare from non-metallic surfaces
Provides deep blue skies
Neutral Density 0.6:
Eliminates overly bright, washed-out images.
Balances overexposure

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DIGEK3
Product Name Tiffen 72mm Digital Essentials Filter Kit
Filter Type Tiffen 72mm Digital Essentials Filter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter and Ring Group - IR76M25.5 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Shape Round
View Details
Specs
Filter Type Tiffen 25mm Digital/Photo Essentials Intro Kit
View Details
Specs
Filter Type Visible Pass
Color Red
Size 37mm
View Details