Edmund Optics Inc. Mounted 500nm Shortpass Filter, M25.5 x 0.5mm Mount NT66-641

Description
TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.
Description
TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Mounted 500nm Shortpass Filter, M25.5 x 0.5mm Mount
NT66-641
Mounted 500nm Shortpass Filter, M25.5 x 0.5mm Mount NT66-641
TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.
  • TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses
  • Variety of Transmission Bands
  • Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters

Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT66-641
Product Name Mounted 500nm Shortpass Filter, M25.5 x 0.5mm Mount
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type UV Clear; Visible Block
Size 52mm
View Details