ZGC, Inc. Tiffen 67mm Digital Essentials Filter Kit 67DIGEK3

Description
Tiffen 67mm Digital Essentials Filter Kit Tiffen 67mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure
Description
Tiffen 67mm Digital Essentials Filter Kit Tiffen 67mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure

Suppliers

Company
Product
Description
Supplier Links
Tiffen 67mm Digital Essentials Filter Kit - 67DIGEK3 - ZGC, Inc.
Mountain Lakes, NJ, USA
Tiffen 67mm Digital Essentials Filter Kit
67DIGEK3
Tiffen 67mm Digital Essentials Filter Kit 67DIGEK3
Tiffen 67mm Digital Essentials Filter Kit Tiffen 67mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure

Tiffen 67mm Digital Essentials Filter Kit
Tiffen 67mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch
UV Protector:
Safeguard yourlens and absorb UV light
Circular Polarizer:
Removes glare from non-metallic surfaces
Provides deep blue skies
Neutral Density 0.6:
Eliminates overly bright, washed-out images.
Balances overexposure

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 67DIGEK3
Product Name Tiffen 67mm Digital Essentials Filter Kit
Filter Type Tiffen 67mm Digital Essentials Filter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 37mm 2nd Unit Scene Makers Kit
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details
Band Pass Filter and Ring Group - IR76M49 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Shape Round
View Details