ZGC, Inc. Tiffen 37mm 2nd Unit Scene Makers Kit 372USMK1-

Description
Tiffen 37mm 2nd Unit Scene Makers Kit Tiffen 37mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag
Description
Tiffen 37mm 2nd Unit Scene Makers Kit Tiffen 37mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 37mm 2nd Unit Scene Makers Kit
372USMK1-
Tiffen 37mm 2nd Unit Scene Makers Kit 372USMK1-
Tiffen 37mm 2nd Unit Scene Makers Kit Tiffen 37mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Tiffen 37mm 2nd Unit Scene Makers Kit
Tiffen 37mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 372USMK1-
Product Name Tiffen 37mm 2nd Unit Scene Makers Kit
Filter Type Tiffen 37mm 2nd Unit Scene Makers Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type Visible Pass
Color Green
Size 30.5mm
View Details