ZGC, Inc. Tiffen 62mm DV Scenic Enhancing Kit 3 62DVSEK3

Description
Tiffen 62mm DV Scenic Enhancing Kit 3 Tiffen 62mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch
Description
Tiffen 62mm DV Scenic Enhancing Kit 3 Tiffen 62mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm DV Scenic Enhancing Kit 3
62DVSEK3
Tiffen 62mm DV Scenic Enhancing Kit 3 62DVSEK3
Tiffen 62mm DV Scenic Enhancing Kit 3 Tiffen 62mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch

Tiffen 62mm DV Scenic Enhancing Kit 3
Tiffen 62mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DVSEK3
Product Name Tiffen 62mm DV Scenic Enhancing Kit 3
Filter Type Tiffen 62mm DV Scenic Enhancing Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x4 DV Pro Kit
View Details
Specs
Filter Type Notch
Shape Round
Size 12.5mm
View Details