Edmund Optics Inc. 632.8nm Notch Filter, OD6 Blocking, 50mm Diameter NT86-131

Description
OD 6.0 Rejection of Laser Wavelength Broad Transmission Range Ideal for Laser-Based Raman, Fluorescence, and Biomedical Systems OD 4 Notch Filters Also Available Featuring deep blocking and broad transmission bands, TECHSPEC OD 6 Notch Filters are fabricated utilizing hard-sputtered Advanced Plasma Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6 Notch Filters are ideal for applications requiring deep blocking of a narrow range, and broad transmission of other wavelengths. Applications for TECHSPEC OD 6 Notch Filters include laser wavelength analysis where specific wavelengths need to be blocked in order to maximize system performance. For instance, in Raman spectrometers, eliminating unwanted noise from the pump laser source is critical in obtaining the optimum signal-to-noise ratio. This is easily achieved by introducing a notch filter into the instruments detection path. TECHSPEC OD 6 Notch Filters feature high OD 6 blocking, one of the highest optical densities for notch filters in the optics industry. High blocking at the center wavelength coupled with high transmission of wavelengths outside of this makes these notch filters ideal when high throughput is critical.
Description
OD 6.0 Rejection of Laser Wavelength Broad Transmission Range Ideal for Laser-Based Raman, Fluorescence, and Biomedical Systems OD 4 Notch Filters Also Available Featuring deep blocking and broad transmission bands, TECHSPEC OD 6 Notch Filters are fabricated utilizing hard-sputtered Advanced Plasma Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6 Notch Filters are ideal for applications requiring deep blocking of a narrow range, and broad transmission of other wavelengths. Applications for TECHSPEC OD 6 Notch Filters include laser wavelength analysis where specific wavelengths need to be blocked in order to maximize system performance. For instance, in Raman spectrometers, eliminating unwanted noise from the pump laser source is critical in obtaining the optimum signal-to-noise ratio. This is easily achieved by introducing a notch filter into the instruments detection path. TECHSPEC OD 6 Notch Filters feature high OD 6 blocking, one of the highest optical densities for notch filters in the optics industry. High blocking at the center wavelength coupled with high transmission of wavelengths outside of this makes these notch filters ideal when high throughput is critical.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
632.8nm Notch Filter, OD6 Blocking, 50mm Diameter
NT86-131
632.8nm Notch Filter, OD6 Blocking, 50mm Diameter NT86-131
OD 6.0 Rejection of Laser Wavelength Broad Transmission Range Ideal for Laser-Based Raman, Fluorescence, and Biomedical Systems OD 4 Notch Filters Also Available Featuring deep blocking and broad transmission bands, TECHSPEC OD 6 Notch Filters are fabricated utilizing hard-sputtered Advanced Plasma Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6 Notch Filters are ideal for applications requiring deep blocking of a narrow range, and broad transmission of other wavelengths. Applications for TECHSPEC OD 6 Notch Filters include laser wavelength analysis where specific wavelengths need to be blocked in order to maximize system performance. For instance, in Raman spectrometers, eliminating unwanted noise from the pump laser source is critical in obtaining the optimum signal-to-noise ratio. This is easily achieved by introducing a notch filter into the instruments detection path. TECHSPEC OD 6 Notch Filters feature high OD 6 blocking, one of the highest optical densities for notch filters in the optics industry. High blocking at the center wavelength coupled with high transmission of wavelengths outside of this makes these notch filters ideal when high throughput is critical.
  • OD 6.0 Rejection of Laser Wavelength
  • Broad Transmission Range
  • Ideal for Laser-Based Raman, Fluorescence, and Biomedical Systems
  • OD 4 Notch Filters Also Available

Featuring deep blocking and broad transmission bands, TECHSPEC OD 6 Notch Filters are fabricated utilizing hard-sputtered Advanced Plasma Reactive Sputtering (APRS) Technology, guaranteeing durable coatings that will not degrade with time, temperature, or humidity. Each notch filter is mounted in a black anodized ring which has been engraved to ease filter handling, identification, and orientation. TECHSPEC OD 6 Notch Filters are ideal for applications requiring deep blocking of a narrow range, and broad transmission of other wavelengths. Applications for TECHSPEC OD 6 Notch Filters include laser wavelength analysis where specific wavelengths need to be blocked in order to maximize system performance. For instance, in Raman spectrometers, eliminating unwanted noise from the pump laser source is critical in obtaining the optimum signal-to-noise ratio. This is easily achieved by introducing a notch filter into the instruments detection path. TECHSPEC OD 6 Notch Filters feature high OD 6 blocking, one of the highest optical densities for notch filters in the optics industry. High blocking at the center wavelength coupled with high transmission of wavelengths outside of this makes these notch filters ideal when high throughput is critical.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT86-131
Product Name 632.8nm Notch Filter, OD6 Blocking, 50mm Diameter
Filter Type Notch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Blue
Features Graduated
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details