ZGC, Inc. Tiffen 49mm Hollywood/FX Classic Kit 49HFXK1

Description
Tiffen 49mm Hollywood/FX Classic Kit Tiffen 49mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch
Description
Tiffen 49mm Hollywood/FX Classic Kit Tiffen 49mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 49mm Hollywood/FX Classic Kit
49HFXK1
Tiffen 49mm Hollywood/FX Classic Kit 49HFXK1
Tiffen 49mm Hollywood/FX Classic Kit Tiffen 49mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch

Tiffen 49mm Hollywood/FX Classic Kit
Tiffen 49mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 49HFXK1
Product Name Tiffen 49mm Hollywood/FX Classic Kit
Filter Type Tiffen 49mm Hollywood/FX Classic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter and Ring Group - IR76M25.5 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Shape Round
View Details
Specs
Filter Type Tiffen 4x4 Star 6pt 2mm
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details