Edmund Optics Inc. UV/VIS-Cut Filter R-72 - Mounted M25.5 x 0.5mm NT65-796

Description
Pass Only Visible Light or Only IR IR-Cut are Ideal for Use As Heat-Absorbing Filters IR-Cut filters are frequently used as heat-absorbing filters since they let the visible spectral range pass while the infrared rays from 780nm on are strongly blocked. These infrared filters are often used to protect IR-sensitive sensors or used in illumination systems. Note that for intense radiation from UV sources with wavelengths below 320nm (i.e., Xenon lamps), the transmission characteristics can be permanently changed. UV/IR-Cut is a multi-coated interference filter that completely blocks unwanted UV and IR radiation. It is especially recommended for applications where digital image sensors have not been fitted with an IR protection filter (or it was removed). There is little effect on off-axis angles; it is not recommended, however, for extreme angles of incidence. UV/VIS-Cut filters absorb most of the ultraviolet and visible region and transmit the infrared region. For infrared images that consist of a combination of visible and infrared light, we recommend the R-72 Infrared filter (which passes 720nm and above). For purely infrared images, radiation below approx. 780nm must be completely filtered out and we recommend the RM-90 IR filter. Note that lenses are typically designed for the visible spectrum, so focusing adjustment is required to obtain clear images in the infrared.
Description
Pass Only Visible Light or Only IR IR-Cut are Ideal for Use As Heat-Absorbing Filters IR-Cut filters are frequently used as heat-absorbing filters since they let the visible spectral range pass while the infrared rays from 780nm on are strongly blocked. These infrared filters are often used to protect IR-sensitive sensors or used in illumination systems. Note that for intense radiation from UV sources with wavelengths below 320nm (i.e., Xenon lamps), the transmission characteristics can be permanently changed. UV/IR-Cut is a multi-coated interference filter that completely blocks unwanted UV and IR radiation. It is especially recommended for applications where digital image sensors have not been fitted with an IR protection filter (or it was removed). There is little effect on off-axis angles; it is not recommended, however, for extreme angles of incidence. UV/VIS-Cut filters absorb most of the ultraviolet and visible region and transmit the infrared region. For infrared images that consist of a combination of visible and infrared light, we recommend the R-72 Infrared filter (which passes 720nm and above). For purely infrared images, radiation below approx. 780nm must be completely filtered out and we recommend the RM-90 IR filter. Note that lenses are typically designed for the visible spectrum, so focusing adjustment is required to obtain clear images in the infrared.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV/VIS-Cut Filter R-72 - Mounted M25.5 x 0.5mm
NT65-796
UV/VIS-Cut Filter R-72 - Mounted M25.5 x 0.5mm NT65-796
Pass Only Visible Light or Only IR IR-Cut are Ideal for Use As Heat-Absorbing Filters IR-Cut filters are frequently used as heat-absorbing filters since they let the visible spectral range pass while the infrared rays from 780nm on are strongly blocked. These infrared filters are often used to protect IR-sensitive sensors or used in illumination systems. Note that for intense radiation from UV sources with wavelengths below 320nm (i.e., Xenon lamps), the transmission characteristics can be permanently changed. UV/IR-Cut is a multi-coated interference filter that completely blocks unwanted UV and IR radiation. It is especially recommended for applications where digital image sensors have not been fitted with an IR protection filter (or it was removed). There is little effect on off-axis angles; it is not recommended, however, for extreme angles of incidence. UV/VIS-Cut filters absorb most of the ultraviolet and visible region and transmit the infrared region. For infrared images that consist of a combination of visible and infrared light, we recommend the R-72 Infrared filter (which passes 720nm and above). For purely infrared images, radiation below approx. 780nm must be completely filtered out and we recommend the RM-90 IR filter. Note that lenses are typically designed for the visible spectrum, so focusing adjustment is required to obtain clear images in the infrared.
  • Pass Only Visible Light or Only IR
  • IR-Cut are Ideal for Use As Heat-Absorbing Filters

IR-Cut filters are frequently used as heat-absorbing filters since they let the visible spectral range pass while the infrared rays from 780nm on are strongly blocked. These infrared filters are often used to protect IR-sensitive sensors or used in illumination systems. Note that for intense radiation from UV sources with wavelengths below 320nm (i.e., Xenon lamps), the transmission characteristics can be permanently changed. UV/IR-Cut is a multi-coated interference filter that completely blocks unwanted UV and IR radiation. It is especially recommended for applications where digital image sensors have not been fitted with an IR protection filter (or it was removed). There is little effect on off-axis angles; it is not recommended, however, for extreme angles of incidence. UV/VIS-Cut filters absorb most of the ultraviolet and visible region and transmit the infrared region. For infrared images that consist of a combination of visible and infrared light, we recommend the R-72 Infrared filter (which passes 720nm and above). For purely infrared images, radiation below approx. 780nm must be completely filtered out and we recommend the RM-90 IR filter. Note that lenses are typically designed for the visible spectrum, so focusing adjustment is required to obtain clear images in the infrared.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT65-796
Product Name UV/VIS-Cut Filter R-72 - Mounted M25.5 x 0.5mm
Filter Type UV Clear; Visible Block
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 30mm Digital/Photo Essentials Intro Kit
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Visible Pass
Color Daylight Blue
Size 60mm
View Details