ZGC, Inc. Zeiss Compact Prime CP.2 6- Custom Lens set- Basic 1848-215

Description
Zeiss Compact Prime CP.2 6- Custom Lens set- Basic Six Primes lenses, you choose PL or EF Mount Cinema Lens Set Full 35mm Frame Coverage Calibrated Lens Scales 14-Blade Iris Polycarbonate Watertight Case The Zeiss Compact Prime CP.2 six Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh. This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras. Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Includes: Your choice of 6 Zeiss Compact Prime CP.2 Lenses User Manual Siemens Test chart Transport Case * CP.2 sets are avaialble in metric focus scales by Special order only
Description
Zeiss Compact Prime CP.2 6- Custom Lens set- Basic Six Primes lenses, you choose PL or EF Mount Cinema Lens Set Full 35mm Frame Coverage Calibrated Lens Scales 14-Blade Iris Polycarbonate Watertight Case The Zeiss Compact Prime CP.2 six Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh. This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras. Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Includes: Your choice of 6 Zeiss Compact Prime CP.2 Lenses User Manual Siemens Test chart Transport Case * CP.2 sets are avaialble in metric focus scales by Special order only

Suppliers

Company
Product
Description
Supplier Links
Zeiss Compact Prime CP.2 6- Custom Lens set- Basic - 1848-215 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Compact Prime CP.2 6- Custom Lens set- Basic
1848-215
Zeiss Compact Prime CP.2 6- Custom Lens set- Basic 1848-215
Zeiss Compact Prime CP.2 6- Custom Lens set- Basic Six Primes lenses, you choose PL or EF Mount Cinema Lens Set Full 35mm Frame Coverage Calibrated Lens Scales 14-Blade Iris Polycarbonate Watertight Case The Zeiss Compact Prime CP.2 six Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh. This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras. Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Includes: Your choice of 6 Zeiss Compact Prime CP.2 Lenses User Manual Siemens Test chart Transport Case * CP.2 sets are avaialble in metric focus scales by Special order only

Zeiss Compact Prime CP.2 6- Custom Lens set- Basic
Six Primes lenses, you choose
PL or EF Mount Cinema Lens Set
Full 35mm Frame Coverage
Calibrated Lens Scales
14-Blade Iris
Polycarbonate Watertight Case
The Zeiss Compact Prime CP.2 six Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh.
This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras.
Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1.
PL/EF Includes:
Your choice of 6 Zeiss Compact Prime CP.2 Lenses
User Manual
Siemens Test chart
Transport Case
* CP.2 sets are avaialble in metric focus scales by Special order only

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1848-215
Product Name Zeiss Compact Prime CP.2 6- Custom Lens set- Basic
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
5 Million Pixel Camera Lens - SMI-TELE-DF110-05 - Smartmore Corporation Limited
Specs
Iris Control Manual Iris Control
Lens Mount C-Mount
Optical Format 1/3"; 1/2"; 2/3"
View Details
Spherical Motion Picture Lenses - Primo Prime Series - Panavision, Inc.
Specs
Type Fixed
Range 10 to 150 mm (0.3937 to 5.91 inch)
Width / Diameter 113 to 116 mm (4.44 to 4.58 inch)
View Details
Cooke 50mm 5/i Lens T1.4 - CKE5 50 - ZGC, Inc.
Specs
Filter Thread Diameter 110 mm (4.33 inch)
Minimum 270 mm (10.63 inch)
Length 117 mm (4.61 inch)
View Details