Edmund Optics Inc. 25mm Megapixel Fixed Focal Length Lens NT56-789

Description
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.
Description
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Megapixel Fixed Focal Length Lens
NT56-789
25mm Megapixel Fixed Focal Length Lens NT56-789
Lockable, Manual Focus and Aperture Control Working Distance from 100mm to Infinity Compact Size Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.
  • Lockable, Manual Focus and Aperture Control
  • Working Distance from 100mm to Infinity
  • Compact Size

Designed for high resolution, industrial C-Mount cameras, our Megapixel Fixed Focal Length Lenses are ideal for machine vision applications with demanding space constraints. These lenses complement the resolution of many megapixel cameras with 2/3" and smaller formats. Low distortion and high resolution enable these economically priced lenses to produce sharp, high contrast images compared to standard CCTV and compact lenses. Locking screws for the manual iris and focus allow these lenses to be used in high vibration environments. Typical applications include factory automation, inspection, and macro work. Lenses accept M30.5 filters. Maximum rear protrusion beyond the C-Mount is 1.1mm.Note: For #64-869 75mm FL Lens, remove focus limit screw to focus past 1.2m.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Lenses and Video Lenses
Product Number NT56-789
Product Name 25mm Megapixel Fixed Focal Length Lens
Iris Control Manual Iris Control
Aperture (F) 1.4 to 16
Lens Mount C-Mount
Optical Format 2/3"
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
 - Computar / Chugai M10Z1118MSP - Image Labs International
Image Labs International
Specs
Lens Mount C-Mount
Optical Format 2/3"
Type Motorized; Zoom
View Details
 - 13VG308AS-SQ - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Iris Control Manual Iris Control; Automatic DC Drive
Lens Mount CS-Mount
Range 0.2m ~ INF
View Details
ITS Manual Lens, 12 MP - C-M20(12MP)-1F14 - Foctek Photonics, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 1.6
Lens Mount C-Mount
View Details