Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1644-MX1B-L2NA-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins |