Cherry Electrical Products Mouse, Illuminated Optical, 3-Button, 1000 dpi Precision, USB Connection, Black JM0300

Description
Cherry Electrical MT3000W exceptional design with striking blue light on the sides and the scroll wheel is truly eye-catching on any work surface. The slip-proof sides made from solid rubber ensure smooth, accurate cursor control even in hectic situations. The GENTIX mouse can be connected quickly and easily to any Notebook, PC or Mac via the USB connection. Features Reliable corded mouse with three keys and optical sensor Striking blue light on sides and scroll wheel Rubber side surfaces and rubber scroll wheel offer improved grip Symmetrical design — suitable for left and right-handed users High-resolution optical sensor with 1000 dpi resolution for precise and flowing cursor control 1.8 m cable with USB connection for use on the laptop and PC
Description
Cherry Electrical MT3000W exceptional design with striking blue light on the sides and the scroll wheel is truly eye-catching on any work surface. The slip-proof sides made from solid rubber ensure smooth, accurate cursor control even in hectic situations. The GENTIX mouse can be connected quickly and easily to any Notebook, PC or Mac via the USB connection. Features Reliable corded mouse with three keys and optical sensor Striking blue light on sides and scroll wheel Rubber side surfaces and rubber scroll wheel offer improved grip Symmetrical design — suitable for left and right-handed users High-resolution optical sensor with 1000 dpi resolution for precise and flowing cursor control 1.8 m cable with USB connection for use on the laptop and PC

Suppliers

Company
Product
Description
Supplier Links
Mouse, Illuminated Optical, 3-Button, 1000 dpi Precision, USB Connection, Black - 70207492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mouse, Illuminated Optical, 3-Button, 1000 dpi Precision, USB Connection, Black
70207492
Mouse, Illuminated Optical, 3-Button, 1000 dpi Precision, USB Connection, Black 70207492
Cherry Electrical MT3000W exceptional design with striking blue light on the sides and the scroll wheel is truly eye-catching on any work surface. The slip-proof sides made from solid rubber ensure smooth, accurate cursor control even in hectic situations. The GENTIX mouse can be connected quickly and easily to any Notebook, PC or Mac via the USB connection. Features Reliable corded mouse with three keys and optical sensor Striking blue light on sides and scroll wheel Rubber side surfaces and rubber scroll wheel offer improved grip Symmetrical design — suitable for left and right-handed users High-resolution optical sensor with 1000 dpi resolution for precise and flowing cursor control 1.8 m cable with USB connection for use on the laptop and PC

Cherry Electrical MT3000W exceptional design with striking blue light on the sides and the scroll wheel is truly eye-catching on any work surface. The slip-proof sides made from solid rubber ensure smooth, accurate cursor control even in hectic situations. The GENTIX mouse can be connected quickly and easily to any Notebook, PC or Mac via the USB connection.

  • Features
  • Reliable corded mouse with three keys and optical sensor
  • Striking blue light on sides and scroll wheel
  • Rubber side surfaces and rubber scroll wheel offer improved grip
  • Symmetrical design — suitable for left and right-handed users
  • High-resolution optical sensor with 1000 dpi resolution for precise and flowing cursor control
  • 1.8 m cable with USB connection for use on the laptop and PC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Computer Mice and Pointing Devices
Product Number 70207492
Product Name Mouse, Illuminated Optical, 3-Button, 1000 dpi Precision, USB Connection, Black
Device Type Standard Mouse
Number of Buttons 3
Resolution 1000dpi
Dimensions 4.4"(L) x 2.7"(W) x 1.4"(H)
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details