Cherry Electrical Products Switch, Rocker; SPST; 15 A @ 125 VAC/10A @ 250 VAC; 125/250; On-Off; Black GRF22N2BBBNN

Description
0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches Economical 15 A switching Lighted and non-lighted versions Single- and double-throw options Economical 15 A Switching Lighted and Non-Lighted Configurations Single and Double Throw Options Wire Leads Optional UL and CSA Approved Temperature Rating: –20°C to +85°C Rated at 15 A @ 125 VAC, 10 A @ 250 VAC
Description
0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches Economical 15 A switching Lighted and non-lighted versions Single- and double-throw options Economical 15 A Switching Lighted and Non-Lighted Configurations Single and Double Throw Options Wire Leads Optional UL and CSA Approved Temperature Rating: –20°C to +85°C Rated at 15 A @ 125 VAC, 10 A @ 250 VAC

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker; SPST; 15 A @ 125 VAC/10A @ 250 VAC; 125/250; On-Off; Black - 70207300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker; SPST; 15 A @ 125 VAC/10A @ 250 VAC; 125/250; On-Off; Black
70207300
Switch, Rocker; SPST; 15 A @ 125 VAC/10A @ 250 VAC; 125/250; On-Off; Black 70207300
0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches Economical 15 A switching Lighted and non-lighted versions Single- and double-throw options Economical 15 A Switching Lighted and Non-Lighted Configurations Single and Double Throw Options Wire Leads Optional UL and CSA Approved Temperature Rating: –20°C to +85°C Rated at 15 A @ 125 VAC, 10 A @ 250 VAC

0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches

  • Economical 15 A switching
  • Lighted and non-lighted versions
  • Single- and double-throw options
  • Economical 15 A Switching
  • Lighted and Non-Lighted Configurations
  • Single and Double Throw Options
  • Wire Leads Optional
  • UL and CSA Approved
  • Temperature Rating: –20°C to +85°C
  • Rated at 15 A @ 125 VAC, 10 A @ 250 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70207300
Product Name Switch, Rocker; SPST; 15 A @ 125 VAC/10A @ 250 VAC; 125/250; On-Off; Black
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Rocker Switches - 7932550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details