Double Pole Rocker Switches, FR Series
Double Pole Rocker Switch with 12 A, 125/250 VAC Rating, Carries UL Marks. 0.187" QC Terminals. Panel Cut-Out: 0.752" × 0.862" for Panel Thickness of 0.030" to 0.049".
50000 operations (Min.) mechanical life. Silver alloy contact material and nylon actuator material.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 70207317 |
| Product Name | Switch, Rocker, Miniature, 2 POLE, ON-OFF, NO LEGEND |
| Momentary Contact Switch Function | On-Off |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |
| Standards / Compliances | CE Certified; CSA Certified; UL Listed |