E Series Panel Mount Pushbutton
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 70207661 |
| Product Name | Switch, Pushbutton; Panel Mount; DPDT; 10 A; 125/250 VAC; 567 g; Thermo. Poly. |
| Switch Function | (On) |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Terminal Type | Quick Connect/Blade |
| Features | Is UL listed |