Cherry Electrical Products Switch; Lever and Roller; 15 A; 125/250VAC; DPDT; 105 degC E19-00K

Description
125⁄250 VAC, Double Pole Snap Action Switches Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC. It’s actuating button is thermoplastic nylon.
Description
125⁄250 VAC, Double Pole Snap Action Switches Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC. It’s actuating button is thermoplastic nylon.

Suppliers

Company
Product
Description
Supplier Links
Switch; Lever and Roller; 15 A; 125/250VAC; DPDT; 105 degC - 70207667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Lever and Roller; 15 A; 125/250VAC; DPDT; 105 degC
70207667
Switch; Lever and Roller; 15 A; 125/250VAC; DPDT; 105 degC 70207667
125⁄250 VAC, Double Pole Snap Action Switches Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC. It’s actuating button is thermoplastic nylon.

125⁄250 VAC, Double Pole Snap Action Switches
Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC.
It’s actuating button is thermoplastic nylon.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70207667
Product Name Switch; Lever and Roller; 15 A; 125/250VAC; DPDT; 105 degC
Actuator Style Lever Style; Roller Style
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark
Operating Temp 221 F (105 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details