Cherry Electrical Products Micro Switches DC1C-A1AA

Description
IP67 V4 microswitch, solder terminals
Request a Quote
Description
IP67 V4 microswitch, solder terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2945905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2945905
Micro Switches 2945905
IP67 V4 microswitch, solder terminals

IP67 V4 microswitch, solder terminals

Supplier's Site
Switch, SNAP, 6A @ 250VDC, WHITE BUTTON, NO Actuator, SHORT Solder Terminal TYPE - 70207579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SNAP, 6A @ 250VDC, WHITE BUTTON, NO Actuator, SHORT Solder Terminal TYPE
70207579
Switch, SNAP, 6A @ 250VDC, WHITE BUTTON, NO Actuator, SHORT Solder Terminal TYPE 70207579
SPST NO Switch Type, DC Series Sealed Sub-Miniature Snap-Action Switches Size: 0.787" × 0.256" × 0.365" (L × W × H). Switch body with wire leads only 0.601" Long. Gold or silver contacts. Snap-on actuators. Short solder terminals. Wire lead versions available. Contact Form: SPDT.

SPST NO Switch Type, DC Series Sealed Sub-Miniature Snap-Action Switches
Size: 0.787" × 0.256" × 0.365" (L × W × H). Switch body with wire leads only 0.601" Long. Gold or silver contacts. Snap-on actuators. Short solder terminals. Wire lead versions available. Contact Form: SPDT.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number 2945905 70207579
Product Name Micro Switches Switch, SNAP, 6A @ 250VDC, WHITE BUTTON, NO Actuator, SHORT Solder Terminal TYPE
Actuator Style Button Pushbutton Style
Features Dustproof
Standards and Certifications RoHS UL List; VDE
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435260-3 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details