ZF Electronic Systems Pleasant Prairie, LLC Snap Action Microswitch, Sub-Subminiature, SPST, Sealed SJ Series

Description
Features: IP6K7 sealed Sub-Subminiature switch Switching current 10 mA to 100 mA Switching voltage max. 12VDC Suitable for actuation at angles of up to 40° (dependent on slide partner material etc) High contact stability by double redundant contact system Easy installation due to connector pins and fastening nut Operating temperature up to 85 °C Wide variety of terminal options Leads available on request
Datasheet
Description
Features: IP6K7 sealed Sub-Subminiature switch Switching current 10 mA to 100 mA Switching voltage max. 12VDC Suitable for actuation at angles of up to 40° (dependent on slide partner material etc) High contact stability by double redundant contact system Easy installation due to connector pins and fastening nut Operating temperature up to 85 °C Wide variety of terminal options Leads available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed - SJ Series - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed
SJ Series
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed SJ Series
Features: IP6K7 sealed Sub-Subminiature switch Switching current 10 mA to 100 mA Switching voltage max. 12VDC Suitable for actuation at angles of up to 40° (dependent on slide partner material etc) High contact stability by double redundant contact system Easy installation due to connector pins and fastening nut Operating temperature up to 85 °C Wide variety of terminal options Leads available on request

Features:

  • IP6K7 sealed Sub-Subminiature switch
  • Switching current 10 mA to 100 mA
  • Switching voltage max. 12VDC
  • Suitable for actuation at angles of up to 40°
  • (dependent on slide partner material etc)
  • High contact stability by double redundant contact system
  • Easy installation due to connector pins and fastening nut
  • Operating temperature up to 85 °C
  • Wide variety of terminal options
  • Leads available on request
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Snap Action Switches
Product Number SJ Series
Product Name Snap Action Microswitch, Sub-Subminiature, SPST, Sealed
Actuator Style Pushbutton Style
Common Size Sub-Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Features Dustproof; Weather Resistant or Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326133 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Snap Action, Limit Switches - 450-3349-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details