ZF Electronic Systems Pleasant Prairie, LLC Non-Contact, Linear Contact Angle Position Sensor AN9

Description
Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of the input shaft Features Angular position sensor with high tolerance for misalignment Non-contact angular position sensing and full 360⁰ rotation Dual independent (redundant) outputs assure high reliability Custom programming available for: angle range, slope, PWM contact factory No mechanical interface means no parts to wear out or jam Comes with 18 AWG 305 mm (12”) wire leads RoHS Compliant IP68* Maximum air gap of 5.5 mm (0.22”)** Typical Applications Implement (fork lift, agricultural trailer hitch, etc.) position sensing Steer, throttle by wire Gear selection Zero-contact encoder alternative Replacement for smart bearings Outboard trim sensing
Datasheet
Description
Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of the input shaft Features Angular position sensor with high tolerance for misalignment Non-contact angular position sensing and full 360⁰ rotation Dual independent (redundant) outputs assure high reliability Custom programming available for: angle range, slope, PWM contact factory No mechanical interface means no parts to wear out or jam Comes with 18 AWG 305 mm (12”) wire leads RoHS Compliant IP68* Maximum air gap of 5.5 mm (0.22”)** Typical Applications Implement (fork lift, agricultural trailer hitch, etc.) position sensing Steer, throttle by wire Gear selection Zero-contact encoder alternative Replacement for smart bearings Outboard trim sensing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact, Linear Contact Angle Position Sensor - AN9 - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Non-Contact, Linear Contact Angle Position Sensor
AN9
Non-Contact, Linear Contact Angle Position Sensor AN9
Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of the input shaft Features Angular position sensor with high tolerance for misalignment Non-contact angular position sensing and full 360⁰ rotation Dual independent (redundant) outputs assure high reliability Custom programming available for: angle range, slope, PWM contact factory No mechanical interface means no parts to wear out or jam Comes with 18 AWG 305 mm (12”) wire leads RoHS Compliant IP68* Maximum air gap of 5.5 mm (0.22”)** Typical Applications Implement (fork lift, agricultural trailer hitch, etc.) position sensing Steer, throttle by wire Gear selection Zero-contact encoder alternative Replacement for smart bearings Outboard trim sensing

Non-contact, intrinsically linear contact angle position sensors with two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of the input shaft

Features

  • Angular position sensor with high tolerance for misalignment
  • Non-contact angular position sensing and full 360⁰ rotation
  • Dual independent (redundant) outputs assure high reliability
  • Custom programming available for: angle range, slope, PWM contact factory
  • No mechanical interface means no parts to wear out or jam
  • Comes with 18 AWG 305 mm (12”) wire leads
  • RoHS Compliant
  • IP68*
  • Maximum air gap of 5.5 mm (0.22”)**

Typical Applications

  • Implement (fork lift, agricultural trailer hitch, etc.) position sensing
  • Steer, throttle by wire
  • Gear selection
  • Zero-contact encoder alternative
  • Replacement for smart bearings
  • Outboard trim sensing
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Rotary Position Sensors
Product Number AN9
Product Name Non-Contact, Linear Contact Angle Position Sensor
Measuring Range 360 degrees
Classification Sensor/Transducer
Technology Hall-Effect Pot
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Self-Calibrating Automatic-TPOS Camshaft Speed Sensor IC - A16311PUCA-SLTMU12BAL - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details
Sensor box - SRAP-M-CA1-GR270-1-A-TP20-EX2 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
Rotary Shaft Type Rotary Position Sensors - IPS6000 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 355 degrees
Mechanical Range 355 degrees
Classification Sensor Element/Chip
View Details
PROFINET Multi-turn Absolute Rotary Encoder - IXARC PROFINET - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details