Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of the input shaft
Features
Angular position sensor with high tolerance for misalignment
Non-contact angular position sensing and full 360⁰ rotation
Custom programming available for: angle range, slope, PWM output, custom magnets – contact factory
No mechanical interface means no parts to wear out or jam
Available with Delphi connector or 12” (305 mm) wire leads
RoHS compliant
IP67
Maximum air gap of 5.5 mm (0.22”)*
Typical Applications
Implement (fork lift, agricultural trailer hitch, etc.) position sensing
Steer, throttle by wire
Gear selection
Zero-contact encoder alternative
Replacement for smart bearings
Outboard trim sensing
Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to an angular rotation of the input shaft
Features
- Angular position sensor with high tolerance for misalignment
- Non-contact angular position sensing and full 360⁰ rotation
- Custom programming available for: angle range, slope, PWM output, custom magnets – contact factory
- No mechanical interface means no parts to wear out or jam
- Available with Delphi connector or 12” (305 mm) wire leads
- RoHS compliant
- IP67
- Maximum air gap of 5.5 mm (0.22”)*
Typical Applications
- Implement (fork lift, agricultural trailer hitch, etc.) position sensing
- Steer, throttle by wire
- Gear selection
- Zero-contact encoder alternative
- Replacement for smart bearings
- Outboard trim sensing