Zeus Zeus 8 AWG Extruded PTFE Standard Wall Tubing - Natural 14554

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 8AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14554 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 8 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.133
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 8AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14554 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 8 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.133

Suppliers

Company
Product
Description
Supplier Links
Zeus 8 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-8-C - Lapp Tannehill
Savage, MN, United States
Zeus 8 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-8-C
Zeus 8 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-8-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 8AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14554 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 8 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.133

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 8AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14554 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 8 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.133

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-8-C
Product Name Zeus 8 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Metal Tubes - 6614894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details