Zeus Zeus 6 AWG Extruded PTFE Thin Wall Tubing - Natural 14550

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 6AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14550 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 6 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.166
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 6AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14550 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 6 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.166

Suppliers

Company
Product
Description
Supplier Links
Zeus 6 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-6-C - Lapp Tannehill
Savage, MN, United States
Zeus 6 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-6-C
Zeus 6 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-6-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 6AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14550 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 6 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.166

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 6AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14550 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 6 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.166

Supplier's Site
Zeus 6 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-6-C - Lapp Tannehill
Savage, MN, United States
Zeus 6 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-6-C
Zeus 6 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-6-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 6AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14550 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 6 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.166

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 6AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14550 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 6 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.166

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUTW-6-C ZEUSW-6-C
Product Name Zeus 6 AWG Extruded PTFE Thin Wall Tubing - Natural Zeus 6 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical Plastic; Electrical
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Polystyrene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polystyrene
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details