Zeus Zeus 24 AWG Extruded PTFE Standard Wall Tubing - Natural 14514

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14514 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.022
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14514 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.022

Suppliers

Company
Product
Description
Supplier Links
Zeus 24 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-24-C - Lapp Tannehill
Savage, MN, United States
Zeus 24 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-24-C
Zeus 24 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-24-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14514 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.022

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14514 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.022

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-24-C
Product Name Zeus 24 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details